Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Mating Tab Width | 3mm, .02in |
Material Thickness | .5mm, .0199in |
Magnet Wire Size | .72 – .91mm, 21 – 19AWG |
Stock Thickness (Magnet Wire Side) | .016in, .4mm |
Overall Length | 14.86mm, .585in |
Terminal Height | .585in, 14.85mm |
Mating Tab Thickness | .02in, .5mm |
Aluminum Wire Size | .51 – .82mm, 20 – 18AWG |
Mating Retention Type | Barbs |
Packaging Method | Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate 118 Tab Tpbr 17 Id Slot |Amp Te Connectivity 1742958-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1742958-1?
Additional datasheets, footprints and schematics for 1742958-1 are listed on our Part Details page. You can also find images and similar parts to 1742958-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742958-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742958-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742958-1 fall under?
The 1742958-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742958-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742958-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742958-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742958-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1742958-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742958-1 often in real-time on the comparison pages.
What if I can't find stock of 1742958-1?
You can fill out our help required form which you can use to request a quote for 1742958-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.