Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.27
|
66,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
66,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
66,000
in stock
|
Buy Now | |
Farnell
from US$0.23
|
55,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
32,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Material Thickness | .38mm, .015in |
Overall Length | .725in, 18.42mm |
Terminal Height | 18.42mm, .725in |
Mating Tab Thickness | .032in, .813mm |
Mating Tab Width | .059in, 1.5mm |
Stock Thickness (Magnet Wire Side) | .013in, .33mm |
Magnet Wire Size | 34 – 33AWG, .16 – .18mm |
Mating Retention Type | Barbs |
Packaging Method | Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals MAG-MATE SLIM LINE POSTED TPBR | Rapid Electronics |
TE Connectivity MAG-MATE SLIM LINE POSTED TPBR Terminals | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
MAG-MATE SLIM LINE POSTED TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .059 in Mating Tab Width: 1.5 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .059" 1.5 mm .032" | Magnet Wire Terminal | Part Number: 1742941-1 | Internal Number: 1742941-1 | .059" | TE Connectivity | TE Store |
Mag-Mate Slim Line Posted Tpbr |Amp Te Connectivity 1742941-1 | Newark Electronics |
Mag-Mate Terminal | Avnet America |
Where can I find additional details, specifications and documents for a 1742941-1?
Additional datasheets, footprints and schematics for 1742941-1 are listed on our Part Details page. You can also find images and similar parts to 1742941-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742941-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742941-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742941-1 fall under?
The 1742941-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742941-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742941-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742941-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742941-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1742941-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742941-1 often in real-time on the comparison pages.
What if I can't find stock of 1742941-1?
You can fill out our help required form which you can use to request a quote for 1742941-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.