Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Steel |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Overall Length | .59in, 15mm |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Accepts Wire Insulation Diameter Range | 2.67 – 5.33mm, .105 – .21in |
Mating Tab Width | .187in, 4.75mm |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .82 – 1.31mm², 18 – 16AWG |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 18000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
187 FASTON,REC.,18-16 OR 2X18 AWG,NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 16 AWG Wire Size: .82 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 16 AWG .82 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 1742899-1 | Internal Number: 1742899-1 | TE Connectivity | TE Store |
Terminals 187 Faston,rec.,18-16 Or 2X18 Awg,npst |Amp Te Connectivity 1742899-1 | Newark Electronics |
187 FAST RCPT 18-16 2/18 NPST | Avnet America |
Receptacle terminal | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 16AWG |
Where can I find additional details, specifications and documents for a 1742899-1?
Additional datasheets, footprints and schematics for 1742899-1 are listed on our Part Details page. You can also find images and similar parts to 1742899-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742899-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742899-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742899-1 fall under?
The 1742899-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742899-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742899-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742899-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742899-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1742899-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742899-1 often in real-time on the comparison pages.
What if I can't find stock of 1742899-1?
You can fill out our help required form which you can use to request a quote for 1742899-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.