Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | 2.54 â 3.05mm, .1 â .12in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 â 17AWG, .51 â 1.03mm², 500 â 1900CMA |
Overall Length | 13.46mm, .53in |
Voltage (Max) | 240V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Insulated | No |
Wire Stop | No |
Insertion Force | Standard |
Wire/Cable Type | Magnet Wire |
Operating Temperature Range | -40 â 221°F, -40 â 105°C |
250 Fast Flg Rcpt Amvar Tpbr |Amp Te Connectivity 1742881-1 | Newark Electronics |
Quick Disconnect Terminal 17-20AWG F Tin Reel | Avnet America |
Circular Connector, 250 FAST FLG RCPT AMVAR TPBR AMPLIVAR Series | TE Connectivity 1742881-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON AMPLIVAR 250 Series |
RoHS: | Unknown |
Product Range | FASTON AMPLIVAR 250 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
Insulator Colour | - |
Conductor Area CSA | 1.1mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1742881-1?
Additional datasheets, footprints and schematics for 1742881-1 are listed on our Part Details page. You can also find images and similar parts to 1742881-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742881-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742881-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742881-1 fall under?
The 1742881-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742881-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742881-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742881-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742881-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1742881-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742881-1 often in real-time on the comparison pages.
What if I can't find stock of 1742881-1?
You can fill out our help required form which you can use to request a quote for 1742881-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.