Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
15,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
373,820
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
373,820
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
373,820
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
373,820
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
27,000
in stock
|
Buy Now | |
element14
from US$0.09
|
7,720
in stock
|
Buy Now | |
Farnell
from US$0.06
|
7,720
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.09
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .02in, .51mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Overall Length | 15.11mm, .595in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Mating Tab Width | .187in, 4.75mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 18000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
Terminals 20-16Awg .187 Strg Ht Lif Recp Of 18000 Rohs Compliant: Yes |Amp Te Connectivity 1742841-1 | Newark Electronics |
Terminals 20-16AWG .187 STRG HT LIF RECP of 18000 | Rapid Electronics |
TE Connectivity - AMP FASTON 187 Push-On Terminal 1.31mm2 | Distrelec |
187 FAST REC 20-16 0126 NPSTL | Heilind Electronics |
FASTON 187 crimp receptacle, 20-16 AWG | RS |
FEMALE DISCONNECT, 4.75MM, 20-16AWG | element14 |
Faston Tab Terminal | Avnet America |
Receptacle terminal | RS Americas |
Special Order: 187 FASTON,REC.,20-16 AWG,NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 1742841-1 | Internal Number: 1742841-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | - |
Conductor Area CSA | 1.3mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1742841-1?
Additional datasheets, footprints and schematics for 1742841-1 are listed on our Part Details page. You can also find images and similar parts to 1742841-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742841-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742841-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742841-1 fall under?
The 1742841-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742841-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742841-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742841-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742841-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1742841-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742841-1 often in real-time on the comparison pages.
What if I can't find stock of 1742841-1?
You can fill out our help required form which you can use to request a quote for 1742841-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.