1742700-2

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1742700-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1742700-2
Series Information for 1742700-2 - TE Connectivity
  • Status: Active
  • Product Code: K384
  • Global Product Line: JJ4
  • GPL Description: Appliances

Description

RCPT 250POS-LOC 22-18 0126TPBR

Specifications

Contact Type:
Socket
Contact Current Rating (Max):
23.5A
Contact Base Material:
Brass
Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Tin
Wire Size:
22 – 18AWG
Operating Voltage:
240VAC, 240VDC
Connector Mounting Type:
Cable Mount (Free-Hanging)
Contact Retention:
With
Contact Retention Type:
Locking Lance
Wire/Cable Type:
Discrete Wire, Stranded
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Wire
Termination Method to Wire & Cable:
Crimp

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Similar Products