Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Accepts Wire Insulation Diameter Range | .09 – .14in, 2.29 – 3.56mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Mating Tab Width | .187in, 4.75mm |
Wire Insulation Support | With |
Line | AMP POSITIVE LOCK |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Pl Ex 187 Rec 0.5-1.3Mm2 Npst |Amp Te Connectivity 1742669-1 | Newark Electronics |
187 POSILOCK EX REC 012SST | Avnet America |
Where can I find additional details, specifications and documents for a 1742669-1?
Additional datasheets, footprints and schematics for 1742669-1 are listed on our Part Details page. You can also find images and similar parts to 1742669-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742669-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742669-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742669-1 fall under?
The 1742669-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742669-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742669-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742669-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742669-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1742669-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742669-1 often in real-time on the comparison pages.
What if I can't find stock of 1742669-1?
You can fill out our help required form which you can use to request a quote for 1742669-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.