Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Steel |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Accepts Wire Insulation Diameter Range | .14in, 3.56mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 3200 – 6700CMA |
Overall Length | 18.42mm, .725in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
250 FASTON,FLAG,REC.,16-14 AWG,NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 3200 – 8300 CMA Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Mating Tab Thickness: .032 in Receptacle 3200 – 8300 CMA 6.35 mm .25" | Quick Disconnect | Part Number: 1742626-1 | Internal Number: 1742626-1 | TE Connectivity | TE Store |
250 Faston Flag Recp 2-14 016 Npst |Amp Te Connectivity 1742626-1 | Newark Electronics |
Faston Tab Terminal RCP Nickel Strip | Avnet America |
FASTON 250 LIF FLAG 14-16AWG NPST | TE Connectivity 1742626-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1742626-1?
Additional datasheets, footprints and schematics for 1742626-1 are listed on our Part Details page. You can also find images and similar parts to 1742626-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742626-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742626-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742626-1 fall under?
The 1742626-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742626-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742626-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742626-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742626-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1742626-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742626-1 often in real-time on the comparison pages.
What if I can't find stock of 1742626-1?
You can fill out our help required form which you can use to request a quote for 1742626-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.