Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Steel |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | Tab-Lok |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 5.21mm, .205in |
Overall Length | 13.46mm, .53in |
Accepts Wire Insulation Diameter Range | 2.54 – 3.81mm, .1 – .15in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | FASTON .205 |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Insertion Force | Low |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
205 FASTON FLAG RECP 18-14 NPS | Avnet America |
FASTON 205 FLAG REC 14-18AWG STNI | TE Connectivity 1742595-1 | RS Americas |
Special Order: 205 FASTON,FLAG,REC.,18-14 AWG,NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 5.21 mm Mating Tab Width: .205 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 5.21 mm | Quick Disconnect | Part Number: 1742595-1 | Internal Number: 1742595-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1742595-1?
Additional datasheets, footprints and schematics for 1742595-1 are listed on our Part Details page. You can also find images and similar parts to 1742595-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742595-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742595-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742595-1 fall under?
The 1742595-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742595-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742595-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742595-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742595-1 have stock available?
Authorised distributors including Avnet America, RS Americas and TE Store have stock available or on a lead time for 1742595-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742595-1 often in real-time on the comparison pages.
What if I can't find stock of 1742595-1?
You can fill out our help required form which you can use to request a quote for 1742595-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.