Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Post-Tin, Copper Alloy |
---|---|
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Mating Pin Diameter | 3.18mm, .125in |
Terminal Type | Receptacle |
Terminal Height | .396in, 10.05mm |
Wire Size | 2.08 – 8.35mm², 14 – 8AWG |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Overall Length | 23.83mm, .938in |
Material Thickness | .02in, .51mm |
Accepts Wire Insulation Diameter Range | 1.9 – 4.32mm, .075 – .17in |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Wire/Cable Type | Lead Wire |
Support Style | Insulation Support |
Termination Method | Crimp |
Crimp Area Length | .442in |
Receptacle, Cluster Pin, Crimp, 18-14Awg Rohs Compliant: Yes |Amp Te Connectivity 1742539-3 | Newark Electronics |
Contact RCP Crimp ST Cable Mount Reel | Avnet America |
CLUSTER BLOCK RECEPT,TPCUFEP | TTI Europe |
RECEPTACLE, CLUSTER PIN, CRIMP, 18-14AWG | Farnell |
Where can I find additional details, specifications and documents for a 1742539-3?
Additional datasheets, footprints and schematics for 1742539-3 are listed on our Part Details page. You can also find images and similar parts to 1742539-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742539-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742539-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742539-3 fall under?
The 1742539-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742539-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742539-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742539-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742539-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, TTI Europe and Farnell have stock available or on a lead time for 1742539-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742539-3 often in real-time on the comparison pages.
What if I can't find stock of 1742539-3?
You can fill out our help required form which you can use to request a quote for 1742539-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.