Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1742513003,
3-1191267-7 |
Wire Color | Black |
---|---|
Conductor Material | Tin-Plated Copper |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Weight | 9.85kg/km |
Number of Strands | 19 |
Number of Conductors | 1 |
Cable Insulation Thickness | .007in, .178mm |
Overall Outside Diameter Range | 1.58 – 1.66mm, .062 – .065in |
Conductor Diameter | 1.215mm, .048in |
Conductor Diameter Range | 1.17 – 1.26mm, .046 – .05in |
Wire Size | 1mm², 18AWG |
Conductor Size | 1mm² |
Wire Diameter | 1.62mm, .064in |
Strand Size | 30AWG |
Overall Outside Diameter | .064in, 1.62mm |
Voltage Rating | 600V |
Resistance (Max) | 20 Ω/1000 ft @ 68°F |
Cable Type | FlexLite HT |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Style | Stranded, Primary |
Operating Temperature Range | -55 – 200°C |
Where can I find additional details, specifications and documents for a 1742513003?
Additional datasheets, footprints and schematics for 1742513003 are listed on our Part Details page. You can also find images and similar parts to 1742513003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742513003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742513003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742513003 fall under?
The 1742513003 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 1742513003 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742513003 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742513003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742513003 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 1742513003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742513003 often in real-time on the comparison pages.
What if I can't find stock of 1742513003?
You can fill out our help required form which you can use to request a quote for 1742513003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.