Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 4.6m |
Current Rating | 13A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Product Range | - |
Cable Length - Imperial | 15ft |
POWER CORD, NEMA5-15P, 15FT, 13A, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA UL CENT |
---|
2122 Rohs Compliant: Na Ul Cent |Simpson 17425 | Newark Electronics |
Where can I find additional details, specifications and documents for a 17425?
Additional datasheets, footprints and schematics for 17425 are listed on our Part Details page. You can also find images and similar parts to 17425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17425 fall under?
The 17425 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17425 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17425 you can contact the distributor directly for product support, shipping queries etc.
Is the 17425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17425 have stock available?
Authorised distributors including Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 17425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17425 often in real-time on the comparison pages.
What if I can't find stock of 17425?
You can fill out our help required form which you can use to request a quote for 17425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.