Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Underplating Material | Nickel |
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Overall Length | 20.6mm, .811in |
Magnet Wire Size | .54 – .64mm, 23.5 – 22AWG |
Material Thickness | .016in, .41mm |
Mating Retention Type | Barbs |
Comment | Single magnet wire only. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals Spec Leaf 300 Series Mag-Mate Lp |Amp Te Connectivity 1742483-1 | Newark Electronics |
Terminals SPEC LEAF 300 SERIES MAG-MATE LP | Rapid Electronics |
TE Connectivity SPEC LEAF 300 SERIES MAG-MATE Terminals | Distrelec |
Poke In Non Locking Terminal Tin Over Nickel Loose Piece | Avnet America |
Special Order: SPEC LEAF,300 SERIES,MAG-MATE, Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Magnet Wire Size: .54 – .64 mm Magnet Wire Size: 23.5 – 22 AWG Termination Method to Wire & Cable: Insulation Displacement (IDC) Poke-In Size 2 .54 – .64 mm 23.5 – 22 AWG | Magnet Wire Terminal | Part Number: 1742483-1 | Internal Number: 1742483-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1742483-1?
Additional datasheets, footprints and schematics for 1742483-1 are listed on our Part Details page. You can also find images and similar parts to 1742483-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742483-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742483-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742483-1 fall under?
The 1742483-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742483-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742483-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742483-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742483-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1742483-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742483-1 often in real-time on the comparison pages.
What if I can't find stock of 1742483-1?
You can fill out our help required form which you can use to request a quote for 1742483-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.