Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Number of Serrations | 4 |
Strip Orientation | Side Feed |
Terminal Orientation | Straight |
Material Thickness | .41mm, .016in |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Overall Length | 13.46mm, .53in |
Wire Insulation Diameter (Max) | 1.9mm, .074in |
Wire Size | 23 – 19AWG, .6 – .95mm², 600 – 1400CMA |
Accepts Wire Insulation Diameter Range | .0499 – .0748in, 1.27 – 1.9mm |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Magnet Wire |
Termination Method | Crimp |
Crimp Area Length | 2.01mm, .079in |
Amplivar Wire Pin 600-1400 020Brs |Amp Te Connectivity 1742451-1 | Newark Electronics |
Wire Pin 19-23AWG Strip | Avnet America |
AMPLIVAR WIRE PIN 600-1400 020BRS | TE Connectivity 1742451-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1742451-1?
Additional datasheets, footprints and schematics for 1742451-1 are listed on our Part Details page. You can also find images and similar parts to 1742451-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742451-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742451-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742451-1 fall under?
The 1742451-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742451-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742451-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742451-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742451-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1742451-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742451-1 often in real-time on the comparison pages.
What if I can't find stock of 1742451-1?
You can fill out our help required form which you can use to request a quote for 1742451-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.