Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal Type | Tab |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Tab Thickness | .51mm, .02in |
PCB Hole Diameter | 1.17mm, .046in |
Height Above PC Board | .294in, 7.37mm |
Extension Below Board | 2.41mm, .095in |
Mating Tab Width | .11in, 2.79mm |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | With |
Comment | Insertion machine available. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Tab,faston,pcb,.110 Series |Amp Te Connectivity 1742428-1 | Newark Electronics |
Quick Disconnect Terminal M 9.78mm 3.96mm Tin Strip | Avnet America |
FASTON 110 PCB TAB TPBR | TE Connectivity 1742428-1 | RS Americas |
Special Order: 110 FASTON,TAB,PCB,TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .11 in Mating Tab Width: 2.79 mm Tab 1.57 mm .062" .11" | PCB Terminal | Part Number: 1742428-1 | Internal Number: 1742428-1 | .11" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1742428-1?
Additional datasheets, footprints and schematics for 1742428-1 are listed on our Part Details page. You can also find images and similar parts to 1742428-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742428-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742428-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742428-1 fall under?
The 1742428-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742428-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742428-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742428-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742428-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1742428-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742428-1 often in real-time on the comparison pages.
What if I can't find stock of 1742428-1?
You can fill out our help required form which you can use to request a quote for 1742428-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.