Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Mating Pin Diameter | 2.28mm, .09in |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Terminal Type | Pin |
Material Thickness | .41mm, .016in |
Overall Length | .859in, 21.82mm |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Magnet Wire Size | .86 – 1.15mm, 19.5 – 17AWG |
Terminal Height | 12.83mm, .505in |
Packaging Method | Loose Piece |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Pin,090 Diam,500 Series,mag-Ma |Amp Te Connectivity 1742404-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1742404-1?
Additional datasheets, footprints and schematics for 1742404-1 are listed on our Part Details page. You can also find images and similar parts to 1742404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742404-1 fall under?
The 1742404-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742404-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742404-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1742404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742404-1 often in real-time on the comparison pages.
What if I can't find stock of 1742404-1?
You can fill out our help required form which you can use to request a quote for 1742404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.