Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0371
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0380
|
528,000
in stock
|
Buy Now | |
Avnet America
from US$0.0371
|
528,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
492,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
492,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
408,000
in stock
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.12
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Poke-In |
Terminal Orientation | Straight |
Material Thickness | .25mm, .01in |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Terminal Height | .31in, 7.87mm |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Overall Length | 7.62mm, .3in |
Magnet Wire Size | .16 – .18mm, 34 – 33AWG |
Mating Retention Type | Locking |
Comment | Solid or overcoated stranded lead wire only., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 12000 |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
1742379-1 Rohs Compliant: Yes |Amp Te Connectivity 1742379-1 | Newark Electronics |
IDC Terminal Tin Strip | Avnet America |
Terminals TERMINAL R PG 6 10 | Rapid Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Special Order: TERMINAL,POKE-IN,MAG-MATE Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Lead Wire Size: 20 – 18 AWG Lead Wire Size: .5 – .9 mm² Magnet Wire Size: .16 – .18 mm Poke-In Size 2 20 – 18 AWG .5 – .9 mm² | Magnet Wire Terminal | Part Number: 1742379-1 | Internal Number: 1742379-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1742379-1?
Additional datasheets, footprints and schematics for 1742379-1 are listed on our Part Details page. You can also find images and similar parts to 1742379-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742379-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742379-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742379-1 fall under?
The 1742379-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742379-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742379-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742379-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742379-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1742379-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742379-1 often in real-time on the comparison pages.
What if I can't find stock of 1742379-1?
You can fill out our help required form which you can use to request a quote for 1742379-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.