Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 150µin |
---|---|
Plating Material | Tin |
Stud Hole | Yes |
Terminal Angle | Straight |
Underplating Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Mating Tab Thickness | .047in, 1.19mm |
Stud Diameter | .177in, 4.5mm |
Receptacle Terminal Stock Thickness | .0472in, 1.198mm |
Mating Tab Width | .375in, 9.53mm |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Tab,fason,.375 Series |Amp Te Connectivity 1742375-1 | Newark Electronics |
Quick Disconnect Terminal M Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1742375-1?
Additional datasheets, footprints and schematics for 1742375-1 are listed on our Part Details page. You can also find images and similar parts to 1742375-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742375-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742375-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742375-1 fall under?
The 1742375-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742375-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742375-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742375-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742375-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1742375-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742375-1 often in real-time on the comparison pages.
What if I can't find stock of 1742375-1?
You can fill out our help required form which you can use to request a quote for 1742375-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.