Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | 2.67 – 5.33mm, .105 – .21in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | 22.5mm, .886in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .82 – 1.31mm², 18 – 16AWG |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 Posilock Recp 2-18/20 016Br |Amp Te Connectivity 1742354-1 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG RCP Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1742354-1?
Additional datasheets, footprints and schematics for 1742354-1 are listed on our Part Details page. You can also find images and similar parts to 1742354-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742354-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742354-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742354-1 fall under?
The 1742354-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742354-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742354-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742354-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742354-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1742354-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742354-1 often in real-time on the comparison pages.
What if I can't find stock of 1742354-1?
You can fill out our help required form which you can use to request a quote for 1742354-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.