Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal Size | 6.35 |
Underplating Material | Brass |
Terminal Orientation | Flag |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
PCB Thickness (Recommended) | 2.36 – 3.05mm, .093 – .12in |
Height Above PC Board | .572in, 14.35mm |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .031in |
Extension Below Board | .15in, 3.81mm |
Packaging Method | Reel |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON,PCB TAB,TNBR PCB Terminal Type: Tab PCB Thickness (Recommended): 2.36 – 3.05 mm PCB Thickness (Recommended): .093 – .12 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 2.36 – 3.05 mm .093 – .12" .25" | PCB Terminal | Part Number: 1742303-1 | Internal Number: 1742303-1 | .25" | TE Connectivity | TE Store |
FASTON 250 PCB TAB TPBR | TE Connectivity 1742303-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1742303-1?
Additional datasheets, footprints and schematics for 1742303-1 are listed on our Part Details page. You can also find images and similar parts to 1742303-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742303-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742303-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742303-1 fall under?
The 1742303-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742303-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742303-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742303-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742303-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 1742303-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742303-1 often in real-time on the comparison pages.
What if I can't find stock of 1742303-1?
You can fill out our help required form which you can use to request a quote for 1742303-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.