1742242-1 Magnet Wire Terminals by TE Connectivity

TAB,187 FASTON,LP,MAG-MATE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.12
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now

Specifications

Cavity Size Size 2
Plating Material Tin
Terminal Type Tab
Terminal & Splice Type Tab
Terminal Orientation Straight
Material Thickness .02in, .51mm
Magnet Wire Size 19 – 18AWG, .81 – 1.15mm
Stock Thickness (Magnet Wire Side) .02in, .51mm
Overall Length 16mm, .63in
Mating Tab Thickness .02in, .51mm
Mating Tab Width .187in, 4.75mm
Terminal Height 7.62mm, .3in
Mating Retention Type Barbs, Dimple
Comment IDC slot terminates single or double magnet wire of the same size and type., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected.
Packaging Quantity 1000
Packaging Method Bag
Wire/Cable Type Magnet Wire
Sealable No
Termination Method IDC Standard
Operating Temperature Range -85 – 302°F, -65 – 150°C

Alternative Descriptions

Tab,187 Faston,lp,mag-Mate |Amp Te Connectivity 1742242-1 | Newark Electronics
Quick Disconnect Terminal Tin Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1742242-1?

Additional datasheets, footprints and schematics for 1742242-1 are listed on our Part Details page. You can also find images and similar parts to 1742242-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1742242-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742242-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1742242-1 fall under?

The 1742242-1 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 1742242-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1742242-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1742242-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1742242-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1742242-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1742242-1 often in real-time on the comparison pages.

What if I can't find stock of 1742242-1?

You can fill out our help required form which you can use to request a quote for 1742242-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay