Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal & Splice Type | Tab |
Contact Plating Material | Tin |
Underplating Material | Brass |
Terminal Type | Tab |
Terminal Orientation | Straight |
Mating Tab Thickness | .02in, .51mm |
PCB Hole Diameter | 1.25mm, .049in |
Height Above PC Board | 8.38mm, .334in |
Mating Tab Width | 2.79mm, .11in |
PCB Thickness (Recommended) | 3.18mm, .125in |
Extension Below Board | 1.27mm, .05in |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Terminates To | Printed Circuit Board |
FASTON | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
PCB TERMINAL, 2.79MM X 0.51MM, BRASS | element14 |
Pcb Terminal, 2.79Mm X 0.51Mm, Brass Rohs Compliant: Yes |Amp Te Connectivity 1742014-1 | Newark Electronics |
Printed Circuit Board Straight Quick Disconnect Tab | Future Electronics |
Quick Disconnect Terminal M Tin Strip | Avnet America |
.110 PCB FASTON TAB | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1742014-1?
Additional datasheets, footprints and schematics for 1742014-1 are listed on our Part Details page. You can also find images and similar parts to 1742014-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742014-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742014-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742014-1 fall under?
The 1742014-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742014-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742014-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742014-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742014-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1742014-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742014-1 often in real-time on the comparison pages.
What if I can't find stock of 1742014-1?
You can fill out our help required form which you can use to request a quote for 1742014-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.