17419 10 B1 Cable Assemblies by Volex

POWER CORD, NEMA5-15P, 9FT, 13A, BLACK

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$11.88


Distributor Starting From Stock
Logo for RS Americas RS Americas US$11.88
1,661
Buy Now
Logo for Newark Electronics Newark Electronics US$15.06
482
Buy Now
Logo for element14 element14 US$13.26
52
Buy Now
Logo for Carlton-Bates Carlton-Bates US$15.35
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A NEMA 5-15P
Connector Type B Free End
Cable Length - Metric 2.74m
Current Rating 13A
Voltage Rating 125VAC
Jacket Color Black
Cable Length - Imperial 9ft
RoHS Compliant Yes

Alternative Descriptions

Power Cord, 5-15P Plug, Stripped End, 3 Cond SJ Cbl, 9ft., 16 AWG, Black PVC Jkt | Volex Power Cords 17419 10 B1 | RS Americas
Power Cord, Nema5-15P, 9Ft, 13A, Black | Newark Electronics
POWER CORD, NEMA 5/15P-FREE END, 9FT | element14
Power Cord NEMA 5-15P - No End 50 Pieces 2.74m | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17419 10 B1?

Additional datasheets, footprints and schematics for 17419 10 B1 are listed on our Part Details page. You can also find images and similar parts to 17419 10 B1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17419 10 B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17419 10 B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17419 10 B1 fall under?

The 17419 10 B1 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 17419 10 B1 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17419 10 B1 you can contact the distributor directly for product support, shipping queries etc.

Is the 17419 10 B1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 17419 10 B1 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 17419 10 B1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17419 10 B1 often in real-time on the comparison pages.

What if I can't find stock of 17419 10 B1?

You can fill out our help required form which you can use to request a quote for 17419 10 B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay