Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
35,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
35,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
35,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
6,920
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Black |
---|---|
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals 250 1P Positive Lock Hsg |Amp Te Connectivity 174090-2 | Newark Electronics |
TE Connectivity - AMP Housing PL .250 (6.3 MM) Housing | Distrelec |
PL .250 (6.3 MM) HOUSING Terminal Type: Receptacle Connector & Housing Type: Plug Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle Plug 1 Straight | Crimp Terminal Housing | Part Number: 174090-2 | Internal Number: 174090-2 | TE Connectivity | TE Store |
Positive lock plug housing,1 way,6.35mm | RS |
1 Position Straight Plug Housing Black Nylon Positive Lock Connector | Future Electronics |
Conn Housing PL 1 POS Crimp ST Cable Mount | Avnet America |
Positive lock plug housing,1 way,6.35mm | TE Connectivity 174090-2 | RS Americas |
PL .250 (6.3 MM) HOUSING | Boersig |
1P POSITIVE LOCK HSG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP Positive Lock 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 174090-2?
Additional datasheets, footprints and schematics for 174090-2 are listed on our Part Details page. You can also find images and similar parts to 174090-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174090-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174090-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174090-2 fall under?
The 174090-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 174090-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174090-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174090-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174090-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TE Store and RS have stock available or on a lead time for 174090-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174090-2 often in real-time on the comparison pages.
What if I can't find stock of 174090-2?
You can fill out our help required form which you can use to request a quote for 174090-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.