Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2.44m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Color | Grey |
Product Range | - |
Cable Length - Imperial | 8ft |
Power Cord, 5-15P Plug, Stripped End, 3 Cond SJT Cbl, 8ft., 18 AWG, Gray PVC Jkt | Volex Power Cords 17407 8 B1 | RS Americas |
Power Cord, Nema5-15P, 8Ft, 10A, Gray | Newark Electronics |
POWER CORD, NEMA5-15P, 8FT, 10A, GRAY | element14 |
Where can I find additional details, specifications and documents for a 17407 8 B1?
Additional datasheets, footprints and schematics for 17407 8 B1 are listed on our Part Details page. You can also find images and similar parts to 17407 8 B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17407 8 B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17407 8 B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17407 8 B1 fall under?
The 17407 8 B1 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17407 8 B1 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17407 8 B1 you can contact the distributor directly for product support, shipping queries etc.
Is the 17407 8 B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17407 8 B1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 17407 8 B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17407 8 B1 often in real-time on the comparison pages.
What if I can't find stock of 17407 8 B1?
You can fill out our help required form which you can use to request a quote for 17407 8 B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.