Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0174057-2 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
183
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
26,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
12,836
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
12,233
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
10,361
in stock
|
Buy Now | |
Farnell
from US$0.62
|
7,300
in stock
|
Buy Now | |
TE Store
from US$0.36
|
4,891
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
4,779
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
2,877
in stock
|
Buy Now | |
element14
from US$0.75
|
436
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1mm, .039in |
Length | 28.3mm, 1.114in |
Height | .425in, 10.8mm |
Width | 9.5mm, .374in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .102in, 2.6mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
2P 040 MULTILOCK CAP | TTI Europe |
Automotive Connectors HSG CAP 1X02P F/H | Rapid Electronics |
040 MULTILOCK CAP 2P | Heilind Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS | Farnell |
040 MULTILOCK CAP 2P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 1 mm .039" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174057-2 | Internal Number: 174057-2 | Alias Number: 0-0174057-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing Cap, Multilock, Black | Distrelec |
CAP HOUSING, 2 WAY | element14 |
2 way Multilock 040 cable cap housing | RS |
Cap Housing, 2 Way | Newark Electronics |
Multilock 2 Position Discrete Wire Tab Housing Connector | Future Electronics |
Conn Housing RCP 2 POS 2.5mm Crimp ST | Avnet America |
Multilock 040 Series 2.5mm Pitch 2 Way 1 Row Female Straight PCB Housing | TE Connectivity 174057-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Receptacle |
---|---|
No. of Contacts | 2 |
No. of Rows | 1 |
Pitch Spacing | 2.5mm |
Contact Gender | Pin |
Connector Mounting | Cable |
Current Rating | 8A |
De-mating Force | 10N |
Insulation Resistance | 100ohm |
No. of Ways | 2 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 174057-2?
Additional datasheets, footprints and schematics for 174057-2 are listed on our Part Details page. You can also find images and similar parts to 174057-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174057-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174057-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174057-2 fall under?
The 174057-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174057-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174057-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174057-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174057-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Heilind Electronics and Farnell have stock available or on a lead time for 174057-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174057-2 often in real-time on the comparison pages.
What if I can't find stock of 174057-2?
You can fill out our help required form which you can use to request a quote for 174057-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.