1740533-4

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1740533-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1740533-4
Series Information for 1740533-4 - TE Connectivity
  • Status: Active
  • Product Code: G566
  • Global Product Line: 394
  • GPL Description: Appliances

Description

AMP DUOPLUG POW CONN. 4POS W.PCB LOCKING

Specifications

Keying Between Cavity Locations:
2&3
Number of Rows:
1
Connector Contact Load Condition:
Selectively Loaded
Number of Positions:
4
Card Entry Style:
Side
Number of Insulation Displacement Slots:
4
PCB Mount Orientation:
Right Angle
Contact Type:
Socket
Contact Base Material:
CuNiSi
Contact Mating Area Plating Material Thickness:
3 – 6µm
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Tin
Contact Retention Within Housing:
With
Contact Current Rating (Max):
6A
Accepts Wire Insulation Diameter Range:
.087in, 2.2mm
Height:
7.3mm, .287in
PCB Thickness (Recommended):
1.5mm, .059in
Wire Size:
22 – 18AWG, .35 – .75mm²
Operating Voltage:
250V
Centerline (Pitch):
.197in, 5mm
Housing Entry Configuration:
One End Open
Housing Material:
PA 6 GF
Housing Color:
Natural
UL Flammability Rating:
UL 94V-0
Mating Retention:
Without
Panel Mount Feature:
Without
Contact Retention Type Within Housing:
Locking Lance
Mating Alignment:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Alignment Type:
Keyed
PCB Mount Alignment:
With
PCB Mount Retention:
Without
Circuit Application:
Power
Packaging Method:
Tray
Packaging Quantity:
1848
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Connector & Housing Type:
Receptacle
Wire/Cable Type:
Discrete Wire
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 230°F, -40 – 110°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet Europe
Conn Wire to Board RCP 4 POS 5mm Crimp RA Cable Mount Tray

Similar Products