Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
9,833
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
9,833
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
9,833
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
9,833
in stock
|
Buy Now | |
Farnell
from US$0.52
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Keying Arrangement | LV-2 |
Preloaded | No |
Accepts Contact Style | Pin |
Voltage | 42VAC |
Housing Color | Yellow |
Product Type | Connector |
Connector Style | Outlet |
Nector S Outlet Lv-2 Yellow |Amp Te Connectivity 1740451-2 | Newark Electronics |
Lighting Connectors OUTLET LV MINI HVL | Rapid Electronics |
TE Connectivity - AMP Connector NECTOR S OUTLET LV-2 YELLOW | Distrelec |
HIGH PWR CONN, RCPT, 7A/42VDC, PANEL | Farnell |
Conn Housing PL 2 POS 3.6mm ST Cable Mount | Avnet America |
OUTLET, MINI HVL 7,5MM YELLOW | TTI Europe |
Where can I find additional details, specifications and documents for a 1740451-2?
Additional datasheets, footprints and schematics for 1740451-2 are listed on our Part Details page. You can also find images and similar parts to 1740451-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740451-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740451-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740451-2 fall under?
The 1740451-2 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1740451-2 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740451-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740451-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740451-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1740451-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740451-2 often in real-time on the comparison pages.
What if I can't find stock of 1740451-2?
You can fill out our help required form which you can use to request a quote for 1740451-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.