Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
140,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
140,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
140,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
140,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
115,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
6,376
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Terminal & Splice Type | Pin |
Mating Pin Diameter | 3.18mm, .125in |
Terminal Orientation | Left Hand |
Terminal Type | Pin |
Material Thickness | .33mm, .013in |
Stock Thickness (Magnet Wire Side) | .013in, .32mm |
Overall Length | 19mm, .748in |
Terminal Height | 7.6mm, .299in |
Magnet Wire Size | 26 – 23AWG, .4 – .57mm |
Mating Retention Type | Barbs |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 5000 |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals Mag-Mate Pin Contact |Amp Te Connectivity 1740418-1 | Newark Electronics |
Terminals MAG-MATE PIN CONTACT | Rapid Electronics |
TE Connectivity MAG-MATE PIN CONTACT Terminals MAG-MATE | Distrelec |
TERMINAL, MAGNET WIRE TERMINAL, IDC | Farnell |
MAG-MATE PIN CONTACT Magnet Wire Terminal Type: Pin Mating Pin Diameter: .125 in Mating Pin Diameter: 3.18 mm Magnet Wire Size: .4 – .57 mm Magnet Wire Size: 26 – 23 AWG Pin .125" 3.18 mm .4 – .57 mm | Magnet Wire Terminal | Part Number: 1740418-1 | Internal Number: 1740418-1 | .125" | TE Connectivity | TE Store |
AMP1740418-1 | Avnet America |
MAG-MATE W2W PIN TERMINAL | TTI Europe |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Magnet Wire Terminal |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1740418-1?
Additional datasheets, footprints and schematics for 1740418-1 are listed on our Part Details page. You can also find images and similar parts to 1740418-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740418-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740418-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740418-1 fall under?
The 1740418-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1740418-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740418-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740418-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740418-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1740418-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740418-1 often in real-time on the comparison pages.
What if I can't find stock of 1740418-1?
You can fill out our help required form which you can use to request a quote for 1740418-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.