Status: | Unknown |
---|---|
Series: | Micro Quadlok Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
39,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
39,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
39,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Micro Quadlok Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Nector S Line Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Copper Nickel Silicon |
SVHC | No SVHC (12-Jan-2017) |
Contact Termination | Crimp |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 1740336-7?
Additional datasheets, footprints and schematics for 1740336-7 are listed on our Part Details page. You can also find images and similar parts to 1740336-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740336-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740336-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740336-7 fall under?
The 1740336-7 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1740336-7 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740336-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740336-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740336-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1740336-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740336-7 often in real-time on the comparison pages.
What if I can't find stock of 1740336-7?
You can fill out our help required form which you can use to request a quote for 1740336-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.