Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | No |
---|---|
Keying Arrangement | HV-1 |
Number of Positions | 2 |
Accepts Contact Style | Pin |
Voltage | 250VAC |
Housing Color | Black |
Connector Style | Outlet |
Product Type | Connector |
Outlet Housing, Hv-1, Black | Newark Electronics |
OUTLET HOUSING, HV-1, BLACK | element14 |
Conn Housing PL 2 POS 3.6mm ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | MiniHVL Series |
RoHS: | Unknown |
Product Range | MiniHVL Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 2.5A |
Connector Mounting | Panel Mount |
Contact Termination Type | IDC / IDT |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1740262-2?
Additional datasheets, footprints and schematics for 1740262-2 are listed on our Part Details page. You can also find images and similar parts to 1740262-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740262-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740262-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740262-2 fall under?
The 1740262-2 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1740262-2 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740262-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740262-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740262-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1740262-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740262-2 often in real-time on the comparison pages.
What if I can't find stock of 1740262-2?
You can fill out our help required form which you can use to request a quote for 1740262-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.