Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3,656
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
3,656
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
3,656
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
3,656
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Keying Arrangement | HV-1 |
Number of Positions | 2 |
Accepts Contact Style | Pin |
Voltage | 250VAC |
Housing Color | White |
Connector Style | Outlet |
Product Type | Connector |
Lighting Connectors Out Mini Hvl 7.5Mm Rohs Compliant: Yes |Amp Te Connectivity 1740262-1 | Newark Electronics |
Lighting Connectors OUT MINI HVL 7.5mm | Rapid Electronics |
TE Connectivity - AMP Connector NECTOR S OUTLET HV-1 WHITE | Distrelec |
Conn Housing PL 2 POS 3.6mm ST Cable Mount | Avnet America |
OUTLET HOUSING, HV-1, WHITE | element14 |
Status: | Unknown |
---|---|
Series: | MiniHVL Series |
RoHS: | Unknown |
Product Range | MiniHVL Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 2.5A |
Connector Mounting | Panel Mount |
Contact Termination Type | IDC / IDT |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | IDC / IDT |
No. of Mating Cycles | 300 |
Termination Method | IDC |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 1740262-1?
Additional datasheets, footprints and schematics for 1740262-1 are listed on our Part Details page. You can also find images and similar parts to 1740262-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740262-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740262-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740262-1 fall under?
The 1740262-1 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1740262-1 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740262-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740262-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740262-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1740262-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740262-1 often in real-time on the comparison pages.
What if I can't find stock of 1740262-1?
You can fill out our help required form which you can use to request a quote for 1740262-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.