Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Color | Black |
---|---|
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Tube |
NECTOR S TUBE BLACK Lighting Connector Accessory Type: Tube Connector System: Wire-to-Wire Number of Positions: 2 Sealable: No Connector & Contact Terminates To: Wire & Cable Tube Wire-to-Wire 2 | Plug & Socket Lighting Connector Accessories | Part Number: 1740260-2 | Internal Number: 1740260-2 | TE Connectivity | TE Store |
TUBE MINI HVL BLACK | TTI Europe |
Connector Accessories Tube Straight Thermal Plastic Elastomer Black | Avnet America |
TUBE, BLACK | Farnell |
Status: | Unknown |
---|---|
Series: | NECTOR S Line Connectors |
RoHS: | Unknown |
Accessory Type | Tube |
---|---|
For Use With | All keying versions of the MiniHVL series |
Product Range | NECTOR S Line Connectors |
SVHC | No SVHC (12-Jan-2017) |
Colour | Black |
Where can I find additional details, specifications and documents for a 1740260-2?
Additional datasheets, footprints and schematics for 1740260-2 are listed on our Part Details page. You can also find images and similar parts to 1740260-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740260-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740260-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740260-2 fall under?
The 1740260-2 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1740260-2 when available in the Plug & Socket Lighting Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740260-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740260-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740260-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1740260-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740260-2 often in real-time on the comparison pages.
What if I can't find stock of 1740260-2?
You can fill out our help required form which you can use to request a quote for 1740260-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.