Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Preloaded | No |
---|---|
Number of Positions | 2 |
Keying Arrangement | HV-2 |
Accepts Contact Style | Socket |
Voltage | 250VAC |
Housing Color | Red |
VDE Tested | Yes |
Packaging Method | Bag |
Product Type | Connector |
Connector Style | Plug |
Lighting Connectors PLUG MINI HVL | Rapid Electronics |
TE Connectivity NECTOR S PLUG HV-2 RED Combination Line Connector 2 Contact(s) Female Crimp Terminal Plug | Distrelec |
HIGH PWR CONN, PLUG, 2.5A/250VAC, CABLE | Farnell |
Nector S Plug Hv-2 Red |Amp Te Connectivity 1740259-5 | Newark Electronics |
Conn Housing PL 2 POS 3.6mm ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 2.5A |
Connector Mounting | Cable Mount |
Contact Termination Type | IDC / IDT |
SVHC | No SVHC (12-Jan-2017) |
Contact Termination | IDC / IDT |
No. of Mating Cycles | 300 |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1740259-5?
Additional datasheets, footprints and schematics for 1740259-5 are listed on our Part Details page. You can also find images and similar parts to 1740259-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740259-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740259-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740259-5 fall under?
The 1740259-5 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1740259-5 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740259-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740259-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740259-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1740259-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740259-5 often in real-time on the comparison pages.
What if I can't find stock of 1740259-5?
You can fill out our help required form which you can use to request a quote for 1740259-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.