1740205-3

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1740205-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1740205-3
Series Information for 1740205-3 - TE Connectivity
  • Status: Active
  • Product Code: 5203
  • Global Product Line: 001
  • GPL Description: Industrial

Description

AMPMODU II CONTACT PIN, BENT, GOLD

Specifications

Post Size:
.025in, .64mm
Contact Configuration:
Square Post
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material:
Tin
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material Thickness:
15 – 15µin
Contact Base Material:
Phosphor Bronze
Overall Contact Length:
13.46mm, .53in
Packaging Method:
Reel, Strip
実装方法:
Strip, Reel
Packaging Quantity:
50000
Termination Method to Wire & Cable:
Solder

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability