Status: | Unknown |
---|---|
Series: | 170D Series |
RoHS: | Unknown |
Prices starting from US$0.99
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | 170D Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 4.57mm |
Capacitance Tolerance ± | ± 10% |
External Length / Height | 8.76mm |
Lead Diameter | 0.51mm |
Tantalum Capacitor, Tantalexr, 170D Series, 10 F, 10%, 25 V, Axial Leaded Rohs Compliant: Yes |Vishay 173D106X9025WE3 | Newark Electronics |
CAP, 10µF, 25V, 10% | element14 |
173D Series 10 uF ▒10 % 25 V Axial Solid Electrolyte Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a 173D106X9025WE3?
Additional datasheets, footprints and schematics for 173D106X9025WE3 are listed on our Part Details page. You can also find images and similar parts to 173D106X9025WE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173D106X9025WE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173D106X9025WE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173D106X9025WE3 fall under?
The 173D106X9025WE3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 173D106X9025WE3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173D106X9025WE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 173D106X9025WE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173D106X9025WE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 173D106X9025WE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173D106X9025WE3 often in real-time on the comparison pages.
What if I can't find stock of 173D106X9025WE3?
You can fill out our help required form which you can use to request a quote for 173D106X9025WE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.