Status: | Unknown |
---|---|
Series: | 173 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | 173 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
ESR | - |
Cap Tant Solid 10uF 25V 10% (4.57 X 8.76mm) Axial 125C Ammo | Future Electronics |
Tantalum Capacitor, 10Uf, 25V, Axial 10% | Newark Electronics |
TANTALUM CAPACITOR, 10UF, 25V, AXIAL 10% | element14 |
Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a 173D106X9025W?
Additional datasheets, footprints and schematics for 173D106X9025W are listed on our Part Details page. You can also find images and similar parts to 173D106X9025W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173D106X9025W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173D106X9025W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173D106X9025W fall under?
The 173D106X9025W is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 173D106X9025W when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173D106X9025W you can contact the distributor directly for product support, shipping queries etc.
Is the 173D106X9025W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173D106X9025W have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 173D106X9025W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173D106X9025W often in real-time on the comparison pages.
What if I can't find stock of 173D106X9025W?
You can fill out our help required form which you can use to request a quote for 173D106X9025W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.