Status: | Unknown |
---|---|
Series: | 173 Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 20V |
Product Range | 173 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
ESR | - |
Tantalum Capacitor, 1Uf, 20V, Axial 10% | Newark Electronics |
Cap Tant Solid 1uF 20V 10% (2.41 X 6.6mm) Axial 125°C T/R | Avnet America |
TANTALUM CAPACITOR, 1UF, 20V, AXIAL 10% | Farnell |
Where can I find additional details, specifications and documents for a 173D105X9020UWE3?
Additional datasheets, footprints and schematics for 173D105X9020UWE3 are listed on our Part Details page. You can also find images and similar parts to 173D105X9020UWE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173D105X9020UWE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173D105X9020UWE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173D105X9020UWE3 fall under?
The 173D105X9020UWE3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 173D105X9020UWE3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173D105X9020UWE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 173D105X9020UWE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173D105X9020UWE3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 173D105X9020UWE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173D105X9020UWE3 often in real-time on the comparison pages.
What if I can't find stock of 173D105X9020UWE3?
You can fill out our help required form which you can use to request a quote for 173D105X9020UWE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.