Status: | Unknown |
---|---|
Series: | 173D Series |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 25V |
Product Range | 173D Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | - |
SVHC | Lead (15-Jan-2019) |
Body Diameter | 4.57mm |
Capacitance Tolerance ± | ± 10% |
External Length / Height | 10.67mm |
Lead Diameter | 0.51mm |
Tantalum Capacitor, 15Uf, 25V, Axial 10% | Newark Electronics |
Tantalum Capacitor, 15 uF, 25 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
CAP, 15µF, 25V, 10% | Farnell |
Tantalum Capacitor, 15 uF, 25 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 173D156X9025X?
Additional datasheets, footprints and schematics for 173D156X9025X are listed on our Part Details page. You can also find images and similar parts to 173D156X9025X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173D156X9025X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173D156X9025X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173D156X9025X fall under?
The 173D156X9025X is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 173D156X9025X when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173D156X9025X you can contact the distributor directly for product support, shipping queries etc.
Is the 173D156X9025X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173D156X9025X have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 173D156X9025X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173D156X9025X often in real-time on the comparison pages.
What if I can't find stock of 173D156X9025X?
You can fill out our help required form which you can use to request a quote for 173D156X9025X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.