Status: | Unknown |
---|---|
Series: | 173 Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Product Range | 173 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
ESR | - |
Tantalum Capacitor, 100Uf, 20V, Axial 10% | Newark Electronics |
TANTALUM CAPACITOR, 100UF, 20V, AXIAL 10% | element14 |
Solid 100uF 20V 10% - Tantalum Capacitors | Future Electronics |
Cap Tant Solid 100uF 20V 10% (7.11 X 13.97mm) Axial 125°C Ammo Pack | Avnet America |
Where can I find additional details, specifications and documents for a 173D107X9020YE3?
Additional datasheets, footprints and schematics for 173D107X9020YE3 are listed on our Part Details page. You can also find images and similar parts to 173D107X9020YE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173D107X9020YE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173D107X9020YE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173D107X9020YE3 fall under?
The 173D107X9020YE3 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 173D107X9020YE3 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173D107X9020YE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 173D107X9020YE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173D107X9020YE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 173D107X9020YE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173D107X9020YE3 often in real-time on the comparison pages.
What if I can't find stock of 173D107X9020YE3?
You can fill out our help required form which you can use to request a quote for 173D107X9020YE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.