Status: | Unknown |
---|---|
Series: | 173 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | 173 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
ESR | - |
Tantalum Capacitor, 0.1Uf, 50V, Axial 10% | Newark Electronics |
TANTALUM CAPACITOR, 0.1UF, 50V, AXIAL 10% | element14 |
Cap Tant Solid 0.1uF 50V 10% (2.41 X 6.6mm) Axial 125°C Ammo Pack | Avnet America |
Where can I find additional details, specifications and documents for a 173D104X9050U?
Additional datasheets, footprints and schematics for 173D104X9050U are listed on our Part Details page. You can also find images and similar parts to 173D104X9050U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173D104X9050U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173D104X9050U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173D104X9050U fall under?
The 173D104X9050U is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 173D104X9050U when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173D104X9050U you can contact the distributor directly for product support, shipping queries etc.
Is the 173D104X9050U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173D104X9050U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 173D104X9050U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173D104X9050U often in real-time on the comparison pages.
What if I can't find stock of 173D104X9050U?
You can fill out our help required form which you can use to request a quote for 173D104X9050U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.