Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1455099,
2-42939-6047 |
Prices starting from US$6.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.59
|
6,270
in stock
|
Buy Now | |
Rapid Electronics
from US$7.64
|
6,270
in stock
|
Buy Now | |
Chip One Stop
from US$6.85
|
6,270
in stock
|
Buy Now | |
Distrelec
from US$7.46
|
6,270
in stock
|
Buy Now | |
TE Store
from US$7.63
|
1,035
in stock
|
Buy Now | |
Future Electronics
from US$7.54
|
-
|
Buy Now | |
Avnet America
from US$7.31
|
-
|
Buy Now | |
RS Americas
from US$7.66
|
-
|
Buy Now | |
Boersig
from US$7.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Power Positions | 3 |
Number of Positions | 3 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2µin, 78.73µm |
Contact Termination Area Plating Thickness | .5 – 2.54µm, 20 – 100µin |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Height | 15.85mm |
Length | 20.3mm |
Width | 7.6mm |
PCB Thickness (Recommended) | 1.6 – 3.2in, .063 – .125mm |
Operating Voltage | 500VAC |
Housing Color | Black |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
CSA Rating | Certified |
Mating Retention Type | Positive Lock |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Through Hole |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 165 |
Packaging Method | Box |
Contact Type | Pin |
Housing Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | .196in, 5mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Pin & Socket Connectors Header |Amp Te Connectivity 173925-1 | Newark Electronics |
Pin&Socket Connectors HEADER | Rapid Electronics |
TE Connectivity - AMP PWR CONN 3 P ACTION PIN UMNL | Distrelec |
CONN, HEADER, 3POS, 1ROW, 6.35MM, TH | Farnell |
3 P ACTION PIN UMNL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 173925-1 | Internal Number: 173925-1 | Alias Number: 1455099 | 6.35 mm | TE Connectivity | TE Store |
Header .250 Centerline | Future Electronics |
Conn Power HDR 3 POS 6.35mm Press Fit ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Conn | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Plug |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | PCB Mount |
Where can I find additional details, specifications and documents for a 173925-1?
Additional datasheets, footprints and schematics for 173925-1 are listed on our Part Details page. You can also find images and similar parts to 173925-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173925-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173925-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173925-1 fall under?
The 173925-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 173925-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173925-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173925-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173925-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 173925-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173925-1 often in real-time on the comparison pages.
What if I can't find stock of 173925-1?
You can fill out our help required form which you can use to request a quote for 173925-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.