Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Finish | Electroless Nickel |
---|---|
Shell Plating Material | Aluminum Alloy |
Keying | A |
Release Style | Front |
Preloaded | No |
Number of Positions | 4 |
Signal Contacts | With |
Rack & Panel Connector Contact Size | 8 |
Contact Type (Module B) | Socket |
Contact Style | Quadrax |
Contact Arrangement Code | 4Q4 |
Contact Type | Socket |
Contact Type (Module A) | Socket |
Contact Current Rating (Max) | 1A |
Contact Type (Module D) | Socket |
Contact Type (Module C) | Socket |
Polarized | Yes |
Clinch Nuts | Without |
Polarization Code | A |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Comment | M38999 Style |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Panel |
Connector & Housing Shape | Circular |
Connector Seal Type | Peripheral Seal |
Rack & Panel Connector Shell Size | 19 |
Sealable | Yes |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Asy,rcpt,pcb Mt,size 19,a Key |Amp Te Connectivity 1738974-2 | Newark Electronics |
ASY,RCPT,PCB MT,SIZE 19,A KEY | Avnet America |
Standard Circular Connector ASY,RCPT,PCB MT SIZE 19,A KEY | Sager |
Where can I find additional details, specifications and documents for a 1738974-2?
Additional datasheets, footprints and schematics for 1738974-2 are listed on our Part Details page. You can also find images and similar parts to 1738974-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1738974-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738974-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1738974-2 fall under?
The 1738974-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1738974-2 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1738974-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1738974-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1738974-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1738974-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1738974-2 often in real-time on the comparison pages.
What if I can't find stock of 1738974-2?
You can fill out our help required form which you can use to request a quote for 1738974-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.