Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 24 |
---|---|
Housing Material | Liquid Crystal Polymer (LCP) |
Housing Color | Beige |
Comment | For LuxCis Optical Termini - Sold Separately |
Connector Type | LuxCis Termini |
Operating Temperature Range | -15 – 70°C |
1738960-2 Rohs Compliant: Yes |Amp Te Connectivity 1738960-2 | Newark Electronics |
Connector Accessories Module 24POS Liquid Crystal Polymer Beige | Avnet America |
Special Order: CONNECTOR ASY,MODULE,24 POS,ARINC 801 Fiber Optic Connector Type: LuxCis Termini Number of Fibers: 24 LuxCis Termini 24 | Backplane Fiber Optic | Part Number: 1738960-2 | Internal Number: 1738960-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1738960-2?
Additional datasheets, footprints and schematics for 1738960-2 are listed on our Part Details page. You can also find images and similar parts to 1738960-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1738960-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738960-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1738960-2 fall under?
The 1738960-2 is listed under Fiber Optics > Fiber Optic Connectors > Backplane Fiber Optics.
Can I view similar or alternative parts?
You can view similar parts to 1738960-2 when available in the Backplane Fiber Optics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1738960-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1738960-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1738960-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1738960-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1738960-2 often in real-time on the comparison pages.
What if I can't find stock of 1738960-2?
You can fill out our help required form which you can use to request a quote for 1738960-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.