1738709-1 Part Information

Details for 1738709-1 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Underplating Material Nickel
Contact Mating Area Plating Thickness 30µin, 1.27µm
Wire Contact Termination Area Plating Material Gold
Crimp Area Plating Thickness 50µin, 1.27µm
Contact Type Pin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Crimp Area Plating Finish Gold
Contact Size 22
Contact Orientation Straight
Contact Termination Area Plating Thickness 30µin, 1.27µm
Contact Current Rating (Max) 5A
Contact Base Material Copper
Contact Retention Within Housing With
Contact Termination Area Plating Material Gold
Operating Voltage 440VAC
Color Code Green
Circuit Application Signal
Packaging Quantity 1
Packaging Method Package
Connector System Wire-to-Wire
Product Type Contact
Connector & Contact Terminates To Printed Circuit Board
Termination Type Solder Tail
Operating Temperature Range -65 – 125°C, -85 – 257°F
Not applicable for solder process capability
Status: Active
Product Code: K336
Global Product Line: 257
GPL Description: Aerospace Defense & Marine

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1738709-1?

Additional datasheets, footprints and schematics for 1738709-1 are listed in our Part Details tab. You can also find the 1738709-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1738709-1 in the Pricing & Inventory tab next to part details. You can view 1738709-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1738709-1 fall under?

The 1738709-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1738709-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1738709-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1738709-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1738709-1 have stock available?

There is no stock from authorised distributors for 1738709-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1738709-1 often in real-time on the comparison pages.

What if I can't find stock of 1738709-1?

You can fill out our help required form which you can use to request a quote for 1738709-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1738709-1

Loading...
Loading Results for 1738709-1
We use cookies to improve your experience. See our privacy policy.
Okay