Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.50
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
1,853
in stock
|
Buy Now | |
Rapid Electronics
from US$2.25
|
1,853
in stock
|
Buy Now | |
Chip One Stop
from US$2.23
|
1,853
in stock
|
Buy Now | |
Distrelec
from US$2.32
|
1,853
in stock
|
Buy Now | |
Farnell
from US$2.86
|
1,520
in stock
|
Buy Now | |
element14
from US$2.12
|
200
in stock
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
RS Americas
from US$2.17
|
-
|
Buy Now | |
Boersig
from US$2.34
|
-
|
Buy Now | |
TTI Europe
from US$2.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Number of Signal Positions | 18 |
Number of Rows | 2 |
Number of Sections | 1 |
Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Tab Width | 1.8mm, .071in |
Length | 24.92mm, .981in |
PCB 厚 (推奨) | 1.6mm |
Width | 2.236in, 56.8mm |
Profile Height from PCB | .622in, 15.8mm |
PCB Thickness (Recommended) | .063in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Retention | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 40 |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 212°F, 75°C, 85°C, 90°C, 167°F, 100°C, 105°C, 149°F, 221°F, 176°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
070 Multilock Cap Assy 18P |Amp Te Connectivity 173862-1 | Newark Electronics |
Automotive Connectors 070 MULTI LK CAP ASSY 18P | Rapid Electronics |
TE Connectivity - AMP PCB Conn 070 MULTILOCK CAP ASSY 18P | Distrelec |
AUTOMOTIVE CONNECTOR, PLUG, 18POS, PCB | Farnell |
AUTOMOTIVE CONN, R/A HDR, 18POS, SOLDER | element14 |
18 way Multilock 070 2-row cap housing | RS |
Conn Multilock Connector RCP 18 POS Solder RA Thru-Hole | Avnet America |
MULTILOCK 070 Series 18 Way 2 Row Female Right Angle PCB Housing | TE Connectivity 173862-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 18Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | 12VDC |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 173862-1?
Additional datasheets, footprints and schematics for 173862-1 are listed on our Part Details page. You can also find images and similar parts to 173862-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173862-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173862-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173862-1 fall under?
The 173862-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 173862-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173862-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173862-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173862-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 173862-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173862-1 often in real-time on the comparison pages.
What if I can't find stock of 173862-1?
You can fill out our help required form which you can use to request a quote for 173862-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.