Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Shape | Circular |
---|---|
Standard Reference | Open Device-Net Vendors Association (ODVA) |
Shielded | No |
Lanyard Length | 3.63in, 92.2mm |
Lanyard | With |
実装方法 | Poly Bag, Box |
Packaging Method | Box, Poly Bag |
Packaging Quantity | 1 |
Modular Jacks & Plugs Products | Accessories |
Grade | Industrial Ethernet |
Modular Jacks & Plugs Accessory Type | Protective Cover |
Connectors & Connector Components Type | Accessory |
Closure Cap Type | Receptacle |
Connector Accessories Receptacle Closure Cap Cordset Polyester Black | Avnet America |
Where can I find additional details, specifications and documents for a 1738611-1?
Additional datasheets, footprints and schematics for 1738611-1 are listed on our Part Details page. You can also find images and similar parts to 1738611-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1738611-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738611-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1738611-1 fall under?
The 1738611-1 is listed under Connectors > Modular Jacks & Plugs > Modular Jack & Plug Accessories > Modular Jack & Plug Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1738611-1 when available in the Modular Jack & Plug Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1738611-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1738611-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1738611-1 have stock available?
Authorised distributors including Farnell, Avnet America and Boersig have stock available or on a lead time for 1738611-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1738611-1 often in real-time on the comparison pages.
What if I can't find stock of 1738611-1?
You can fill out our help required form which you can use to request a quote for 1738611-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.