Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Finish | Semi-Bright |
---|---|
Shield Plating Material | Nickel |
Shield Material | Copper Alloy |
Wiring Pattern | RJ45 |
Connector Contact Density | Standard |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold over Nickel |
Wire Size | 26 – 24AWG, .12 – .2mm² |
Connector Shape | Circular |
Housing Material | Polyester, Polycarbonate |
Housing Color | Clear, Black |
Standard Reference | Open Device-Net Vendors Association (ODVA) |
Performance Category | Cat 5e |
Shielded | Yes |
Comment | For solid wire only. |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1 |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Plug |
Wire Type | Solid |
Kit, Plug, Solid Wire, Shielded |Amp Te Connectivity 1738607-3 | Newark Electronics |
Conn. | RS Americas |
KIT PLUG SOLID WIRE SHIELDED | Avnet America |
Conn RJ-45 PL 8 POS Crimp ST Cable Mount 8 Terminal 1 Port Poly Bag Cat 5e | Avnet Asia |
Where can I find additional details, specifications and documents for a 1738607-3?
Additional datasheets, footprints and schematics for 1738607-3 are listed on our Part Details page. You can also find images and similar parts to 1738607-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1738607-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738607-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1738607-3 fall under?
The 1738607-3 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1738607-3 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1738607-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1738607-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1738607-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Avnet America and Avnet Asia have stock available or on a lead time for 1738607-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1738607-3 often in real-time on the comparison pages.
What if I can't find stock of 1738607-3?
You can fill out our help required form which you can use to request a quote for 1738607-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.