Options for Price Comparison
Distributor Statistics for 173855-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 173855-000
Details for 173855-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

173855-000 by TE Connectivity

TXR40SJ00-0804AI

Part Information

173855-000 image
RoHS Compliant
Not applicable for solder process capability
Status: Active
Aliases: 173855-000, 5-1191264-9
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
40
Adapter Entry Size:
4
Material:
Corrosion Resisting Steel
Adapter Plating Material:
Passivated per SAE AMS-QQ-P-35 or MIL-S-5002
Cable Diameter Range:
3.2 – 5.1mm, .125 – .2in
Cable Entry Diameter:
.2 – 6.4mm, .01 – .25in
Connector Detail Specification Number:
D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W
Connector Shell Size:
A, 09
Termination Device Included:
TR04AI
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Style:
Tinel-Lock Adapter
Adapter Angle:
00
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 500°F, -65 – 260°C
Salt Spray Resistance:
1000Hr

Compatible Parts

Alternate Descriptions

TXR40SJ00-0804AI Onlinecomponents.com
TXR40SJ00-0804AI Newark Electronics
TXR40SJ00-0804AI Avnet America
TXR40SJ00-0804AI Avnet Europe