Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0173850-2 |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.11
|
No stock
|
Buy Now | |
TE Store
from US$0.83
|
1,522
in stock
|
Buy Now | |
Heilind Electronics
from US$1.25
|
703
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.25
|
234
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | 1.8mm, .071in |
Width | 24.8mm, .976in |
Length | .85in, 21.6mm |
Height | 1.026in, 26.05mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .138in, 5.5mm, .217in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, 3mm, .303in, 7.7mm |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 MULTILOCK PLUG 8P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 173850-2 | Internal Number: 173850-2 | Alias Number: 0-0173850-2 | TE Connectivity | TE Store |
070 MULTILOCK PLUG 8P | Heilind Electronics |
070 Multilock Plug 8P Rohs Compliant: Yes |Amp Te Connectivity 173850-2 | Newark Electronics |
Conn Housing PL 8 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 173850-2?
Additional datasheets, footprints and schematics for 173850-2 are listed on our Part Details page. You can also find images and similar parts to 173850-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173850-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173850-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173850-2 fall under?
The 173850-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 173850-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173850-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 173850-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173850-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 173850-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173850-2 often in real-time on the comparison pages.
What if I can't find stock of 173850-2?
You can fill out our help required form which you can use to request a quote for 173850-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.